EN
  • EN
  • DE

MLA00149DR

Part No MLA00149DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1079083-MLA00149DR
Ultra Librarian 3D Model Ultra Librarian MLA00149DR CAD Model

Description

The Texas Instruments MLA00149DR is a high-precision operational amplifier (op-amp) that delivers unparalleled accuracy and stability for a wide range of applications. This device is part of TI's extensive portfolio of op-amps that are designed to meet the rigorous demands of both industrial and consumer markets.

With its low offset voltage and drift, the MLA00149DR provides consistent performance over temperature and time, making it an ideal choice for sensitive applications such as instrumentation, sensor interfacing, and analog processing circuits. The amplifier operates over a wide supply range, ensuring flexibility across various power specifications.

Key Features:

  • Low Offset Voltage: The MLA00149DR boasts an ultra-low input offset voltage, which minimizes error in signal amplification and ensures high accuracy in measurement and control systems.
  • Low Noise: Designed for applications requiring low noise levels, this op-amp provides a clean amplification of signals, crucial for audio electronics and high-fidelity systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the MLA00149DR can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Wide Supply Range: It supports a broad supply voltage range, accommodating different power requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, which is essential for applications with dynamic load conditions.

Applications:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Precision Analog Processing
  • Medical Devices
  • Industrial Control Systems

The MLA00149DR comes in a robust surface-mount package that is designed for ease of integration into a variety of circuit designs. With its combination of precision, low power consumption, and operational stability, the MLA00149DR from Texas Instruments stands out as a reliable and efficient solution for high-performance analog signal processing.

You May Also Be Interested in

ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess