Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445315-SSDPEDME012T4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEDME012T4 CAD Model

Description

The SSDPEDME012T4 is another exemplary Solid State Disk (SSD) output from Solidigm/Intel Bulk, embedded within the SSD Add-in Card (AIC) FH/HHHL classification. It is meticulously engineered for high-performance and enterprise environments, boasting a 1.2TB storage capacity that facilitates the storage and quick transfer of substantial data volumes. Operating on the DC-P3600 platform, this SSD employs a PCIe interface coupled with 20nm MLC NAND flash technology, ensuring swift, reliable, and enduring performance. The device is particularly suited for applications necessitating high-speed data access and extensive storage, such as virtualization, cloud computing services, and advanced analytics. Its half-height, half-length form factor enables compatibility with a broad spectrum of desktop and server systems, making it an ideal solution for scalable and flexible storage strategies in data centers and corporate IT infrastructures. The bulk version indicates a focus on large-scale deployments, offered with a purchasing model that benefits system integrators and IT departments looking for efficient, bulk procurement options.

You May Also Be Interested in

Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV512TDL-1AW1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 32GB / Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B032GTFDWBA0SSA0
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTFDCB00SSA0
Silicon Motion, Inc.
FERRISSD BGA SSD SLC NAND I-TEMP / Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Need more? Email Us
ECAD model for SM631GE8-BA
Silicon Motion, Inc.
SATA 32GB BICS4 3D TLC FERRISSD, / Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA
Need more? Email Us
ECAD model for SM619GXB DFST
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
ECAD model for MTFDDAK128MBD-1AK12ITYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 256G / Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B256GTKDCBA0SSA0
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
ECAD model for MTFDHBK256TDP-1AT12AIYY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention