Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648134-NCX2202GM
Ultra Librarian 3D Model Ultra Librarian NCX2202GM CAD Model

Description

Product Overview: NXP NCX2202GM

The NXP NCX2202GM is a high-performance, dual non-inverting buffer/line driver designed to provide feature-rich solutions for a wide range of applications. Engineered with the latest technology, this product offers the ideal balance between power consumption and speed, making it suitable for interfacing and level shifting in multi-voltage systems.

Key Features

  • High-Speed Interface: With its fast propagation delay and high current drive capability, the NCX2202GM ensures reliable high-speed signal transmission, which is essential for modern digital communication protocols.
  • Low Power Consumption: The device is optimized for low power operation, helping to reduce the overall energy consumption of the systems it is integrated into, which is particularly beneficial for battery-powered applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range, making it versatile for use in various logic level translation scenarios, from 1.8V to 5.5V, accommodating a broad spectrum of logic levels and power supplies.
  • Robust ESD Protection: The NCX2202GM is designed with input and output ESD protection, ensuring the device's longevity and reliability in environments where electrostatic discharge may be a concern.
  • Compact Packaging: Available in a space-saving SOT96-1 package, the product is ideal for applications where board space is at a premium.

Applications

The NXP NCX2202GM is a versatile component that can be deployed in a multitude of applications, including but not limited to:

  • Level translation for data communication between devices operating at different voltage levels
  • Signal buffering for driving heavy loads or long traces
  • Interfacing microcontrollers with peripherals or other ICs
  • General-purpose logic applications where a non-inverting buffer is required

Technical Specifications

Parameter Value Package Type SOT96-1 Operating Voltage Range 1.8V to 5.5V Output Current High drive capability ESD Protection Robust ESD protection

With its blend of speed, power efficiency, and robust design, the NXP NCX2202GM is a reliable choice for designers looking to enhance the performance and resilience of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
2ch Electronic Volume Balance
Need more? Email Us
ECAD model for M51132FP
Gennum
GENLINX II -TM GS9000D Serial Digital Decoder
Lowest to $52.8345
ECAD model for GS9000D
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.9222
ECAD model for TSI578A-10GILY
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $196.8523
ECAD model for TSI572-10GILV
Microchip Technology
IC CODE HOPPING ENCODER 8-SOIC
Lowest to $4.4059
ECAD model for HCS362T-I/SN
Maxim Integrated
Overvoltage Protectors with External pFET
Need more? Email Us
ECAD model for MAX4925ELT+
Texas Instruments
SYNCHRONOUS UP/DOWN COUNTERS WITH DOWN/UP MODE CONTROL
Lowest to $35.9199
ECAD model for SNJ54LS191J
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.9854
ECAD model for MC44BS374T1AEF
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7893 $53.6790
70+ $1.4682 $102.7740
110+ $1.4223 $156.4530
150+ $1.3764 $206.4600
190+ $1.3305 $252.7950
255+ $1.1929 $304.1895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,665 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention