EN
  • EN
  • DE

MC33078D

Part No MC33078D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL/QUAD LOW NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 7V/μs
Gain Bandwidth Product 16MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Supply Current 2.05mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33078
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1218191-MC33078D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC33078D CAD Model

Description

Product Overview: Texas Instruments MC33078D

The MC33078D is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, renowned for its exceptional audio characteristics and low noise performance. This integrated circuit is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including professional audio equipment, active filters, and industrial measurement devices.

Key Features

  • Low Noise: The MC33078D boasts a low voltage noise density of 4.5 nV/√Hz, which makes it an excellent choice for audio pre-amplification and other applications where signal integrity is paramount.
  • High Slew Rate: With a high slew rate of 7 V/μs, this op-amp can handle rapid changes in input signals without distortion, ensuring clear and accurate signal processing.
  • Wide Bandwidth: It offers a wide bandwidth of 16 MHz, which is ideal for processing a broad range of frequencies, especially in audio and high-fidelity systems.
  • Low Total Harmonic Distortion (THD): The device provides low THD, which minimizes signal distortion and preserves the original audio quality.
  • High Output Drive Capability: The MC33078D can drive 600Ω loads, which is typical for professional audio applications, allowing for direct interfacing with a variety of components.
  • Dual Supply Operation: It operates effectively with dual supplies ranging from ±3 V to ±18 V, providing flexibility in various power environments.
  • Single Supply Operation: The op-amp can also operate from a single supply voltage, which simplifies the power supply design for certain applications.

Applications

The versatility of the MC33078D extends to numerous applications. It is particularly well-suited for:

  • Professional Audio Equipment
  • Studio Mixers and Signal Processors
  • Active Filters and Equalizers
  • Precision Audio Amplification
  • Analog-to-Digital Converter (ADC) Front-End Amplification
  • Industrial Measurement and Automation Systems

With its outstanding performance and reliability, the Texas Instruments MC33078D operational amplifier is a go-to choice for designers seeking to enhance the audio quality and efficiency of their systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1149 $50.5560
930+ $0.1077 $100.1610
1,445+ $0.1040 $150.2800
2,070+ $0.0968 $200.3760
2,690+ $0.0931 $250.4390
3,355+ $0.0895 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess