EN
  • EN
  • DE

MC10158L

Part No MC10158L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT ECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634311-MC10158L
Ultra Librarian 3D Model Ultra Librarian MC10158L CAD Model

Description

ON Semiconductor MC10158L Product Overview

The ON Semiconductor MC10158L is a high-performance integrated circuit designed to cater to a wide array of applications that require precision and reliability. This versatile component is an essential building block in digital systems, particularly in the realm of signal processing and control circuits.

Key Features

  • High-Speed Operation: The MC10158L operates at exceptional speed, making it suitable for high-frequency applications that demand quick response times and fast data processing.
  • Low Power Consumption: Despite its high-speed capabilities, it is engineered to consume minimal power, which is crucial for energy-sensitive designs and helps in prolonging the life of battery-powered devices.
  • Versatile Use Cases: This IC can be employed in a variety of applications, ranging from complex computing systems to consumer electronics, automotive, and industrial sectors.
  • Durable Construction: Manufactured with robust materials, the MC10158L is built to withstand harsh conditions and provide a long operational lifespan.
  • Compatibility: It is designed to be compatible with various types of digital logic families, which allows for seamless integration into existing systems without the need for extensive modifications.

Applications

  • High-speed digital signal processing
  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronic devices

The MC10158L is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that advance the capabilities of modern electronics. Whether it's being used in a cutting-edge piece of consumer technology or a critical industrial application, the MC10158L delivers performance that engineers and designers can trust.

Quality and Support

ON Semiconductor is known for its rigorous quality control processes, ensuring that each MC10158L IC meets stringent standards before it reaches the customer. Additionally, ON Semiconductor provides comprehensive technical support for their products, offering detailed documentation, application notes, and customer service to assist with any design challenges or questions that may arise.

In conclusion, the MC10158L from ON Semiconductor is an exemplary component that combines speed, efficiency, and versatility, making it an invaluable addition to a myriad of electronic projects and products.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess