Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MAX3232
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 210598-MAX3232CPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232CPW CAD Model

Description

The MAX3232CPW is a high-quality integrated circuit developed by Texas Instruments, a leading global semiconductor company renowned for their innovative and reliable products.

  • Product: Two-driver and two-receiver RS-232 interface device
  • Operating Voltage: Nominal 3.0V to 5.5V
  • Feature: Low-power shutdown mode
  • ESD Protection: Exceeds ±15kV using the Human Body Model (HBM)
  • Package: Compact 16-pin TSSOP (Thin Shrink Small Outline Package)
  • Compliance: RoHS compliant
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Yageo
RES MF 3W 5% AXIAL
Need more? Email Us
ECAD model for FMP300JT-73-33K
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.5076
ECAD model for HAT1069C-EL-E
Vishay
IRF-3 22 10% ER E2
Need more? Email Us
ECAD model for IRF03ER220K
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.9948
ECAD model for HSDL-3002-007
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ECAD model for ICS960010AFLFT
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.9674
ECAD model for HMPP-3892-TR1
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $6.2046
ECAD model for GP2Y0A21YK0F
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.9312
ECAD model for ICE65L01F-LQN84C

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3065 $50.5725
350+ $0.2871 $100.4850
545+ $0.2774 $151.1830
780+ $0.2580 $201.2400
1,010+ $0.2483 $250.7830
1,260+ $0.2386 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention