EN
  • EN
  • DE

HAT1069C-EL-E

Part No HAT1069C-EL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components
Description Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 12V
Id - Continuous Drain Current 4A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 52mOhm at 1.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 4.5V
Gate Source Voltage (Maximum) ±8V
Input Capacitance (Ciss) (Maximum) at Vds 1380pF at 10V
Power Dissipation (Maximum) 900mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-CMFPAK
Manufacturer Package 6-SMD, Flat Leads
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 271436-HAT1069C-EL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HAT1069C-EL-E CAD Model

Description

This component, manufactured by Renesas Electronics America, has sufficient supply and demand. Its Win Source Part Number is 271436. It features SMD mounting style and falls under Discrete Semiconductor Products.

  • Technology: MOSFET
  • Transistor Polarity: P-Channel
  • Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
  • Status: Obsolete
  • Operating Temperature: 150°C
  • Package: 6-SMD, Flat Leads
  • Power Dissipation (Maximum): 900mW
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 1 (Unlimited)
  • Vds - Drain-Source Breakdown Voltage: 12V
  • Id - Continuous Drain Current: 4A
  • Rds On (Maximum) @ Id, Vgs: 52mOhm @ 1.5A, 4.5V
  • Gate Source Voltage(th) (Maximum) @ Id: 1.2V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 4.5V
  • Gate Source Voltage (Maximum): ±8V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 1380pF @ 10V

You May Also Be Interested in

STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3461 $53.8440
95+ $1.1045 $104.9275
145+ $1.0700 $155.1500
195+ $1.0355 $201.9225
250+ $1.0010 $250.2500
335+ $0.8974 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,616 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess