Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr Omron
Series G6B
Package Bulk
Product Status Active
Type Socket
Number of Positions 4
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products G6B Series, SPST
Base Product Number P6B
Standard Package 20 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 651888-P6B-04P
Ultra Librarian 3D Model Ultra Librarian P6B-04P CAD Model

Description

The P6B-04P is a 4-position socket from the G6B series of relay sockets by Omron. It is designed for use with the G6B series of SPST relays.

  • Termination: PC pin
  • Mounting: through-hole
  • Packaging: bulk (20 pieces per package)
  • Product Status: active

You May Also Be Interested in

Weidmuller
Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869430000
Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $0.8687
ECAD model for P6D-04P
Weidmuller
Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869400000
TE Connectivity
RELAY SOCKET 8 POS PANEL MOUNT / Relay Socket Panel Mount
Need more? Email Us
ECAD model for 7-1415043-1
Weidmuller
Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869490000
NTE
SOCKET FOR R51 SERIES
Need more? Email Us
ECAD model for R95-191
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
ECAD model for RP78602
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE
Lowest to $9.3600
ECAD model for 27E489
IDEC
RELAY SOCKET 5 POSITION DIN RAIL
Need more? Email Us
ECAD model for SJ1S-05BW

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9495 $54.4445
25+ $4.0611 $101.5275
39+ $3.9342 $153.4338
53+ $3.8073 $201.7869
68+ $3.6804 $250.2672
91+ $3.2997 $300.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,247 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention