EN
  • EN
  • DE
  • IT

MAX243ECPWRE4

Part No MAX243ECPWRE4
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 702653-MAX243ECPWRE4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX243ECPWRE4 CAD Model

Description

The MAX243ECPWRE4 is a high-performance, low-power device designed and manufactured by Texas Instruments. This versatile component is an essential building block in many electronic systems, with applications ranging from telecommunications to industrial control systems.

Key Features

  • Transceiver Type: The device is a RS-232 transceiver, which means it is designed to interface between a digital system, such as a microcontroller, and an RS-232 serial port.
  • Number of Drivers/Receivers: It features 2 driver(s) and 2 receiver(s), allowing for efficient bidirectional communication.
  • Supply Voltage Range: The MAX243ECPWRE4 operates within a supply voltage range of 3 V to 5.5 V, making it suitable for a variety of low-voltage applications.
  • Operating Temperature: This device can reliably operate within a temperature range of -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.
  • Mounting Type: The component is available in a surface-mount package, specifically a TSSOP-16, which supports compact and efficient PCB designs.

Performance and Durability

The MAX243ECPWRE4 is designed for reliability and robustness, with electrostatic discharge (ESD) protection for its transceivers, ensuring longevity even in harsh electrical environments. Its low-power consumption makes it an excellent choice for battery-powered or energy-sensitive applications.

Applications

Thanks to its versatility, the MAX243ECPWRE4 is used in a wide array of applications. It is particularly well-suited for portable devices, due to its low power requirements, and is also commonly found in point-of-sale systems, industrial control interfaces, and networking equipment where reliable serial communication is essential.

Quality and Support

As with all Texas Instruments products, the MAX243ECPWRE4 comes with the assurance of quality and reliability. TI provides extensive technical support and documentation, making integration into your projects as seamless as possible. Whether you're designing a new system or upgrading an existing one, the MAX243ECPWRE4 is a solid choice for your RS-232 communication needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess