Product Overview: MAX232EID from Texas Instruments
The MAX232EID is a dual driver/receiver from Texas Instruments, designed to provide reliable communication and interface between a serial port and a microcontroller or other digital logic. This integrated circuit (IC) belongs to the MAX232 series, which are known for their role in facilitating RS-232 communication by converting signals between RS-232 voltage levels and TTL logic levels.
The MAX232EID operates with a supply voltage ranging from 4.5V to 5.5V, which is typical for many digital systems, and it is capable of running at data rates up to 120 kbps. This makes it suitable for serial communication in a variety of applications including industrial, telecommunications, and consumer products.
Key Features:
- Interface Type: RS-232
- Voltage Range: 4.5V to 5.5V
- Data Rate: Up to 120 kbps
- Number of Drivers/Receivers: 2/2
- ESD Protection: Yes, provides enhanced electrostatic discharge (ESD) protection.
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 16-SOIC
The MAX232EID also features a built-in charge pump circuitry, which eliminates the need for an external dual power supply. This charge pump and four small external capacitors allow the MAX232EID to create the necessary RS-232 voltage levels for proper communication. The device is also equipped with enhanced ESD protection, which safeguards the IC against static electricity and other voltage spikes that can occur in harsh environments.
The MAX232EID is available in a 16-SOIC package, which is suitable for surface-mount technology (SMT), allowing for a more compact design in electronic assemblies. Its industrial temperature range ensures reliable operation under varying environmental conditions, making it a versatile choice for designers and engineers.
In summary, the MAX232EID from Texas Instruments is a robust and reliable solution for RS-232 communication, providing the necessary level shifting capability and protection for interfacing with a wide range of digital systems and devices.