EN
  • EN
  • DE

ST72F324K2TA

Part No ST72F324K2TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263218-ST72F324K2TA
Ultra Librarian 3D Model Ultra Librarian ST72F324K2TA CAD Model

Description

The ST72F324K2TA is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, tailored for a wide range of applications that demand reliability, efficiency, and performance. This MCU is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and low-power consumption.

Key Features

  • CPU: The ST72F324K2TA is equipped with an 8-bit CPU, offering a perfect balance between processing power and energy efficiency, ideal for cost-sensitive applications that require complex logic operations.
  • Memory: With 8K bytes of Flash program memory, it provides ample space for application code and data storage. The Flash memory is In-System Programmable (ISP), which allows for easy firmware updates and data management.
  • RAM: It comes with 384 bytes of RAM, enabling efficient handling of temporary data and buffering.
  • Peripheral Set: A comprehensive set of peripherals includes an 8-bit timer, a watchdog timer, a serial communication interface, and 10-bit ADC with multiple channels, enhancing the MCU's versatility in handling various tasks.
  • I/O Ports: The device provides up to 28 programmable I/O ports, allowing for flexible connection to external devices and user interfaces.
  • Operating Voltage: It operates within a range of 3.0 to 5.5 volts, accommodating a variety of power supplies and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The MCU operates over an industrial temperature range, making it suitable for applications in harsh environments.
  • Packages: Available in a 32-pin LQFP package, the ST72F324K2TA is designed for compact PCB layouts and space-constrained applications.

Applications

The ST72F324K2TA MCU is ideal for a broad spectrum of applications, including but not limited to, industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, providing a reliable platform for innovation and product development.

STMicroelectronics' commitment to quality and longevity makes the ST72F324K2TA a preferred choice for designers looking to create products with long life cycles and stable operation.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess