Product Overview: MAX202CPWRG4 by Texas Instruments
The MAX202CPWRG4 is a robust line driver/receiver from Texas Instruments, designed to facilitate RS-232 communication in a variety of applications. This integrated circuit is a part of Texas Instruments' family of transceivers that aim to provide reliable data transmission even in harsh industrial environments. The MAX202CPWRG4 is particularly suited for applications where maintaining signal integrity over longer cable runs is critical.
Key Features
- Interface Type: RS-232
- Supply Voltage Range: 4.5V to 5.5V
- Data Rate: Up to 120kbps
- Driver/Receiver Channels: 2/2
- ESD Protection: 15kV Human Body Model (HBM)
- Package: 16-Pin TSSOP
- Operating Temperature: -40°C to +85°C
The MAX202CPWRG4 features a dual driver/receiver configuration, which makes it ideal for bidirectional communication. With a supply voltage range from 4.5V to 5.5V, it is optimized for single power supply operations, common in many modern electronic systems. The chip supports data rates up to 120kbps, allowing for efficient data transfer without sacrificing performance.
One of the standout features of the MAX202CPWRG4 is its built-in electrostatic discharge (ESD) protection. With a rating of up to 15kV based on the Human Body Model, it is engineered to withstand the rigors of real-world handling, making it an excellent choice for applications that require a robust physical interface.
The device is packaged in a slim 16-pin TSSOP, offering a compact footprint for space-constrained applications. Moreover, the MAX202CPWRG4 can operate across a wide temperature range, from -40°C to +85°C, ensuring reliability and consistent performance under varying environmental conditions.
Overall, the MAX202CPWRG4 from Texas Instruments is a versatile and durable line driver/receiver that offers a balance of speed, power efficiency, and protection. It is an ideal solution for designers looking to implement RS-232 communication in industrial controls, point-of-sale systems, and telecommunications equipment.