The M48T86MH1F is a state-of-the-art product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This high-performance, versatile device is an 8K x 8 TIMEKEEPER® SRAM, designed to provide a highly integrated memory and real-time clock solution.
- Supply Voltage: 5.0V
- Features: 8K x 8 SRAM, precision power-fail control circuit, quartz base oscillator, CMOS for lower power operation
- Real-Time Clock: Provides information about the year, month, date, day, hour, minute, and second. Operates in either the 24-hour or 12-hour format with an AM/PM indicator.
- Power-Fail Control Circuit: Ensures data protection during power failure.
- Programmable Alarm: Can be set to trigger on the second, minute, hour, day of the week, date, or month.
- Programmable Interrupt Function: Allows setting up specific conditions that will trigger an interrupt.
- Package: 28-pin, 330 mil SOIC
- Compliance: Lead (Pb) free, 100% matte tin leadframe plating, RoHS compliant