EN
  • EN
  • DE

LVBLDCMTR

Part No LVBLDCMTR
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description BRUSHLESS MOTOR 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Motor
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548629-LVBLDCMTR
Ultra Librarian 3D Model Ultra Librarian LVBLDCMTR CAD Model

Description

N

You May Also Be Interested in

Amd
CARD EVAL AMS101
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess