Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 5μA at ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX913
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811798-MAX913CSA
Ultra Librarian 3D Model Ultra Librarian MAX913CSA CAD Model

Description

The MAX913CSA is a precision, high-speed comparator crafted by Maxim Integrated, designed to deliver exceptional performance with low power consumption. This device operates from a single +5V supply, making it an ideal choice for battery-powered and portable applications where power efficiency is critical. Its unique design allows for ultra-fast propagation delays, typically 10ns, with low overdrive and minimum input offset voltage, ensuring high accuracy in signal detection and processing.

Key Features

  • Single +5V Supply: The MAX913CSA operates efficiently on a single 5V supply, simplifying power supply design and saving board space.
  • Fast Propagation Delay: With a typical propagation delay of just 10ns, this comparator is well-suited for high-speed applications.
  • Low Power Consumption: The device consumes minimal power, making it perfect for portable and battery-operated systems.
  • High Output Drive: The comparator can drive 25mA of sink current, enabling it to drive loads directly without additional buffering.
  • Latch Function: It includes a latch enable feature that allows the user to hold the comparator’s output in a fixed state until the latch is released.
  • TTL/CMOS-Compatible Outputs: Outputs are compatible with TTL and CMOS logic levels, facilitating easy integration with digital systems.

Applications

The MAX913CSA is versatile, suitable for a wide array of applications including:

  • High-speed signal processing
  • Data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Communication systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX913CSA is no exception. It is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. The device is specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of environments.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Linear Technology
IC COMPARATOR 10NS HI-SPEED 8DIP / Comparator Single ±5V/10V 8-Pin PDIP N Tube
Lowest to $29.6235
ECAD model for LT1016IN8#PBF
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention