EN
  • EN
  • DE

AC300024

Part No AC300024
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description MOTOR STEPPER 2PHASE 8WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Motor
Utilized IC / Part DM300020
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548572-AC300024
Ultra Librarian 3D Model Ultra Librarian AC300024 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess