Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 20A
Maximum Power 200W
Switching Energy 305μJ (on), 181μJ (off)
Input Type Standard
Gate Charge 102nC
Td (on/off) at 25°C 29.5ns/118ns
Test Condition 390V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 40ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Family Part Number STG*30NC
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1261044-STGW30NC60WD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW30NC60WD CAD Model

Description

The STGW30NC60WD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to handle a wide range of high-power applications, such as motor control, uninterruptible power supplies (UPS), and high-frequency converters.

Featuring advanced trench gate field-stop technology, the STGW30NC60WD provides an optimal combination of fast switching, low on-state voltage, and minimal switching losses. This makes it highly efficient for applications requiring high switching frequencies. The device is rated for a collector-emitter voltage of 600V and a continuous collector current of 30A at 25°C, making it robust for handling high voltage and current.

The STGW30NC60WD is housed in a TO-247 package, which is renowned for its ability to provide excellent thermal performance and mechanical robustness. The package design ensures that the device can operate reliably even under stressful conditions, such as high temperature and high switching frequencies.

One of the standout features of this IGBT is its low gate charge and low on-resistance, which contribute to its overall efficiency. This results in reduced energy loss during operation and allows for a more compact and cost-effective system design. Additionally, the device boasts a high short-circuit withstand time, enhancing its reliability and safety in applications where fault conditions may occur.

The STGW30NC60WD is also characterized by its tight parameter distribution, which simplifies the design process for engineers by reducing the variability in performance. This consistency ensures that systems using multiple IGBTs will have uniform performance, leading to predictable and reliable operation.

In summary, the STGW30NC60WD IGBT is a high-quality semiconductor component that offers a blend of speed, efficiency, and reliability for power management applications. Its cutting-edge technology and robust package make it an excellent choice for designers looking to optimize their high-power electronic systems.

You May Also Be Interested in

Supertex, Inc
INSULATED GATE BIPOLAR TRANSISTOR
Need more? Email Us
ECAD model for GN2470K4
Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Infineon Technologies
HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $3.3892
ECAD model for IKP01N120H2
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K
Infineon Technologies
Fast IGBT in NPT-technology
Lowest to $1.8278
ECAD model for SGP06N60
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60
Fairchild/ON Semiconductor
600V, 75A Field Stop IGBT
Lowest to $12.2046
ECAD model for FGH75N60UF
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $3.5768
ECAD model for FGAF40N60UFD
Fairchild/ON Semiconductor
Short Circuit Rated IGBT
Need more? Email Us
ECAD model for SGH30N60RUFD

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7492 $60.7428
21+ $5.5378 $116.2938
32+ $5.3647 $171.6704
44+ $5.1916 $228.4304
56+ $5.0186 $281.0416
75+ $4.4995 $337.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention