Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057576-LT1009CLPRE3
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1009CLPRE3 CAD Model

Description

The LT1009CLPRE3 is a precision integrated circuit voltage reference from Texas Instruments, designed to offer a stable and reliable reference voltage for a wide array of electronic applications. This device is a low-power, zener-based component that provides a fixed 2.5V output with a high degree of accuracy and stability over time, temperature, and variations in input voltage.

Key Features

  • Stable Voltage Reference: The LT1009CLPRE3 offers a precise 2.5V output, making it an ideal choice for precision data converters, battery monitoring, and voltage regulation applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of 20ppm/°C, users can expect minimal deviation in output voltage across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Tight Output Tolerance: It features a tight initial tolerance of ±0.2% at 25°C, providing a reliable and accurate reference for critical applications.
  • Wide Operating Current Range: The device operates over a wide current range from 400µA to 10mA, offering flexibility in design for different current requirements.
  • Long-Term Stability: Exhibiting excellent long-term stability, the LT1009CLPRE3 is a dependable component for applications requiring a reference voltage over an extended period.
  • TO-92 Package: Packaged in a TO-92 form factor, it is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The versatility of the LT1009CLPRE3 allows it to be used in a broad spectrum of applications. It is particularly useful in precision measurement devices, such as digital multimeters and oscilloscopes, where accurate voltage reference is critical. It's also commonly employed in power supplies, battery chargers, and voltage monitoring systems where maintaining a stable reference voltage is essential for operational accuracy and safety.

Conclusion

In conclusion, the LT1009CLPRE3 voltage reference from Texas Instruments represents a blend of precision, stability, and flexibility. Its adherence to stringent specifications makes it a top choice for engineers and designers looking to ensure the accuracy and consistency of their electronic systems. Whether for industrial, commercial, or consumer electronics, the LT1009CLPRE3 stands as a cornerstone component in the realm of voltage references.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ TO92-3
Lowest to $0.1482
ECAD model for TL431CZ-AP
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Exar Corporation
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5123
ECAD model for SPX1431M1-L/TR
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.5193
ECAD model for LM4041DIM7X-ADJ/NOPB
ON Semiconductor
IC VREF SHUNT 1.235V 8SOIC
Need more? Email Us
ECAD model for LM285D-1.2G
Diodes Incorporated
IC VREF SHUNT ADJ SOT-23F
Need more? Email Us
ECAD model for ZTL431BFFTA
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
Diodes Incorporated
IC VREF SHUNT ADJ TSOT25
Lowest to $0.6314
ECAD model for ZXRE160AET5TA
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2256 $51.6096
38+ $2.6467 $100.5746
59+ $2.5640 $151.2760
81+ $2.4813 $200.9853
105+ $2.3985 $251.8425
140+ $2.1504 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention