EN
  • EN
  • DE

MBRM130LT1

Part No MBRM130LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 30V 1A POWERMITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 380mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 410μA at 30V
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number MBRM130
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216457-MBRM130LT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRM130LT1 CAD Model

Description

ON Semiconductor MBRM130LT1 Schottky Power Rectifier

The ON Semiconductor MBRM130LT1 is a state-of-the-art Schottky Barrier Rectifier designed to deliver high efficiency and reliability in a compact package. This power rectifier is well-suited for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its low forward voltage drop and fast switching capabilities make it an ideal choice for power supply design and similar tasks that require efficient power conversion.

Key Features:

  • Package: The MBRM130LT1 comes in a surface-mount SOD-123 package, which is ideal for automated assembly processes and helps in saving board space.
  • Peak Repetitive Reverse Voltage (Vrrm): It can withstand a maximum of 30 volts, making it suitable for various low voltage applications.
  • Average Rectified Forward Current (Io): It has a forward current rating of 1 ampere, which is sufficient for handling moderate power requirements.
  • Low Forward Voltage Drop (Vf): The device features a low forward voltage drop, typically 0.385 volts, which enhances system efficiency by reducing power losses during conduction.
  • Fast Switching Speed: With its fast switching capability, the MBRM130LT1 minimizes switching losses and offers better performance in high-frequency operations.
  • Operating Temperature Range: It is designed to operate within a wide temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, as well as protection against voltage spikes.

Applications:

The MBRM130LT1's features make it extremely versatile. It is commonly used in:

  • DC-DC converters
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Power supply design

With its compact footprint and robust performance, the ON Semiconductor MBRM130LT1 is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1151 $50.0685
930+ $0.1077 $100.1610
1,445+ $0.1040 $150.2800
2,075+ $0.0966 $200.4450
2,695+ $0.0929 $250.3655
3,365+ $0.0892 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess