EN
  • EN
  • DE
  • IT

MPC564MZP66

Part No MPC564MZP66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 388BGA / MCU 32-bit PowerPC RISC 512KB Flash 2.6V/5V Automotive 388-Pin BGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC5xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.5 V ~ 2.7 V
Data Converters A/D 32x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 789225-MPC564MZP66
Popularity Medium
Supply and Demand Status Limited
Family Name MPC564
Introduction Date February 04, 2003
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC564MZP66 CAD Model

Description

The NXP MPC564MZP66 is a high-performance microcontroller designed for automotive and industrial applications that require sophisticated control and processing capabilities. Based on the Power Architecture® core, this microcontroller is engineered to deliver exceptional computational power while maintaining efficiency in power consumption.

Key Features:

  • Core: The MPC564MZP66 features a 32-bit Power Architecture® core that operates at a speed of up to 66 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It is equipped with a rich set of memory features, including 1 MB of embedded flash memory, which allows for reliable storage of firmware and applications, and 36 KB of RAM for efficient data handling and processing.
  • Advanced Timer: The microcontroller comes with an enhanced Modular I/O System (MIOS) that includes advanced timers for complex timing operations, ideal for engine control and industrial automation tasks.
  • Multiple Communication Interfaces: To cater to various communication needs, the MPC564MZP66 offers multiple interfaces such as CAN, LIN, and SCI, facilitating seamless integration into a wide range of systems and networks.
  • Analog-to-Digital Converters (ADCs): The presence of high-resolution ADCs enables precise measurement of analog signals, which is crucial for sensor-based applications.

Applications:

The robust design and versatile features of the MPC564MZP66 make it suitable for a variety of applications, including:

  • Automotive engine and transmission control
  • Electric/hybrid vehicle management systems
  • Industrial control systems
  • Robotics and automation
  • Aerospace and defense systems

Reliability and Support:

NXP is known for its commitment to quality and long-term reliability. The MPC564MZP66 microcontroller is backed by NXP's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate this microcontroller into their projects.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess