EN
  • EN
  • DE

ECMF2-0730V12M12

Part No ECMF2-0730V12M12
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 100MA 2LN ESD  /  2 Line Common Mode Choke 100mA DCR 5.5Ohm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr STMicroelectronics
Series ECMF
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 2
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5.5Ohm (Typ)
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Dimension 0.102" L x 0.053" W (2.60mm x 1.35mm)
Height (Max) 0.022" (0.55mm)
Package / Case 12-UFDFN
Base Product Number ECMF2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 497-16571-1,497-16571-2,497-16571-6
Standard Package 3,000
Win Source Part Number 983287-ECMF2-0730V12M12
Ultra Librarian 3D Model Ultra Librarian ECMF2-0730V12M12 CAD Model

Description

The ECMF2-0730V12M12 is a cutting-edge product from STMicroelectronics, designed to provide efficient and reliable ESD protection for high-speed data lines. This product is particularly suitable for applications that require safeguarding sensitive components against electrostatic discharges, ensuring the longevity and stability of electronic devices.

Key Features

  • Integrated Common Mode Filter with ESD protection
  • Very high common mode attenuation from 30 MHz to 3 GHz
  • Low PCB space consumption
  • High ESD protection level up to 30 kV
  • Low capacitance of 12 pF from VBUS to GND
  • Complies with the following standards:
    • IEC 61000-4-2 level 4: 30 kV (air discharge)
    • IEC 61000-4-2 level 4: 30 kV (contact discharge)
    • IEC 61000-4-5 (Surge): 5 A (8/20 µs)

Applications

The ECMF2-0730V12M12 is ideal for a variety of applications where data line protection and signal integrity are crucial. These include:

  • USB 3.1 Gen 1 and Gen 2 interfaces
  • HDMI 2.0
  • DisplayPort
  • Thunderbolt
  • 10/100/1000 Ethernet
  • Digital Visual Interface (DVI)

Product Benefits

The ECMF2-0730V12M12 is designed to not only protect against ESD but also to enhance the quality of high-speed data transmission by reducing electromagnetic interference (EMI). Its low capacitance ensures that the signal integrity is maintained, making it an excellent choice for high-speed data applications. The compact footprint of this component allows for efficient use of PCB space, making it a versatile solution for various electronic designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The ECMF2-0730V12M12 is manufactured with the highest standards, ensuring that it meets the stringent requirements of the electronics industry. Its robust design is capable of withstanding harsh conditions, providing a dependable solution for ESD protection.

You May Also Be Interested in

Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5934 $59.3400
240+ $0.4869 $116.8560
370+ $0.4717 $174.5290
510+ $0.4565 $232.8150
655+ $0.4412 $288.9860
880+ $0.3956 $348.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,776 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess