EN
  • EN
  • DE

LP5024RSMR

Part No LP5024RSMR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN I2C 35MA 32VQFN / LED Driver IC 24 Output Linear I2C Dimming 35mA 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 24
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 15MHz
Dimming I2C
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number LP5024
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848740-LP5024RSMR
Ultra Librarian 3D Model Ultra Librarian LP5024RSMR CAD Model

Description

The Texas Instruments LP5024RSMR is a state-of-the-art LED driver designed to enhance the performance and efficiency of your lighting solutions. This compact, integrated circuit is engineered to drive multiple LEDs with precision and ease, making it an ideal choice for a wide range of applications, including status indicators, backlighting, and various consumer electronics.

Key Features

  • Channel Count: The LP5024RSMR is capable of driving up to 24 LEDs with individual channel control, providing flexibility for complex lighting designs.
  • Current Regulation: It boasts an integrated constant current sink on each channel, ensuring uniform brightness across all connected LEDs and improving the overall lifespan of the lighting system.
  • Color Mixing: With its precise color mixing capabilities, the LP5024RSMR allows for the creation of a wide spectrum of colors, making it perfect for RGB or RGBW LED configurations.
  • Dimming Control: The device offers smooth, flicker-free dimming through its 12-bit PWM output, which can be adjusted via an I2C-compatible interface, providing granular control over brightness levels.
  • Power Efficiency: Designed with energy efficiency in mind, the LP5024RSMR minimizes power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device and connected LEDs from potential heat-related damage.

Applications

The versatility of the LP5024RSMR LED driver makes it suitable for a variety of applications. It is commonly used in:

  • Smartphones and tablets
  • Portable electronics
  • Home and commercial lighting systems
  • Healthcare devices
  • Automotive interior lighting

Technical Specifications

The LP5024RSMR operates over a wide supply voltage range, supports an I2C bus voltage from 1.8V to 5.5V, and is available in a compact WQFN package, making it easy to integrate into your existing designs. Its thermal shutdown feature, along with a flexible power-saving mode, ensures that your lighting solutions are both safe and energy-efficient.

For developers and manufacturers looking for a reliable, high-performance LED driver, the Texas Instruments LP5024RSMR is an exceptional choice that promises to deliver superior lighting control and longevity.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2371 $55.6695
100+ $1.0150 $101.5000
155+ $0.9833 $152.4115
215+ $0.9516 $204.5940
275+ $0.9199 $252.9725
365+ $0.8247 $301.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,075 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess