Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 100mA
Frequency 100kHz to 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 123961-PCA9624BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9624BS,118 CAD Model

Description

The PCA9624BS,118 is a sophisticated LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's extensive portfolio of lighting solutions, specifically tailored to meet the demands of modern LED applications. The PCA9624BS,118 is engineered to drive multiple LEDs with consistent brightness and enhanced color accuracy, making it an ideal choice for a wide range of applications, including automotive lighting, signage, and backlighting for LCDs.

Key Features

  • High Efficiency: The PCA9624BS,118 employs a high-efficiency design, ensuring minimal power loss and optimal performance for LED driving applications.
  • 16 Programmable PWM Outputs: It features 16 individually programmable PWM (Pulse Width Modulation) outputs, which allow for precise control over the brightness of each connected LED.
  • I²C-Bus Interface: The IC incorporates an I²C-bus interface with 7-bit addressing, enabling easy communication and configuration via a microcontroller or processor.
  • Adjustable Frequency: Users can adjust the PWM frequency to mitigate flicker and to accommodate various LED characteristics or preferences.
  • Built-in Oscillator: With an integrated oscillator, the PCA9624BS,118 does not require external components for timing, simplifying the overall design and reducing system costs.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the IC and connected LEDs from potential damage due to overheating.
  • Low Standby Current: It is designed to consume a low standby current, which is crucial for battery-powered or energy-sensitive applications.

Applications

The PCA9624BS,118's versatility makes it suitable for a diverse array of lighting applications. Its ability to drive multiple LEDs with high precision and efficiency makes it an excellent choice for:

  • Automotive interior and exterior lighting
  • LED status or indicator lights
  • Backlighting for LCD displays
  • Commercial and residential lighting systems
  • Interactive displays and signage

Conclusion

In summary, the PCA9624BS,118 from NXP Semiconductors is a highly capable LED driver that offers a blend of performance, efficiency, and flexibility. Whether you're developing advanced automotive lighting systems or innovative backlight solutions, this IC is designed to meet the stringent requirements of modern LED applications and deliver exceptional results.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118
NXP / Nexperia
Need more? Email Us
ECAD model for PCA9552PW/G
NXP / Nexperia
IC LED DRIVER LINEAR 20MA 8TSSOP
Need more? Email Us
ECAD model for PCA9901DP,118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28HVQFN
Lowest to $5.4660
ECAD model for PCA9685BS,118
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 24TSSOP
Lowest to $1.9152
ECAD model for PCA9552PW,118
NXP / Nexperia
Need more? Email Us
ECAD model for PCA9551PW/G+118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8TSSOP
Need more? Email Us
ECAD model for PCA9530DP,118
NXP / Nexperia
IC LED DRIVER PS DIM 25MA 16SO
Need more? Email Us
ECAD model for PCA9551D,112

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention