EN
  • EN
  • DE
  • IT

LP3921SQE/NOPB

Part No LP3921SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Charger IC Lithium Ion 32-WQFN (5x5)
Manufacturer Texas Instruments
Series Boomer®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LP3921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP3921SQE/NOPBTR, LP3921SQECT, LP3921SQENOPB, LP3921SQE/NOPBTR-ND, LP3921SQE/NOPBCT, LP3921SQETR-ND, LP3921SQECT-ND, *LP3921SQE/NOPB, 296-LP3921SQE/NOPBDKR, LP3921SQE/NOPBDKR-ND, LP3921SQE/NOPBCT-ND, LP3921SQETR, 296-LP3921SQE/NOPBCT, LP3921SQEDKR-ND, LP3921SQE/NOPBTR, LP3921SQEDKR, LP3921SQE/NOPBDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923612-LP3921SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3921SQE/NOPB CAD Model

Description

The LP3921SQE/NOPB is a power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile IC is engineered to cater to the demanding needs of portable and handheld devices that require efficient power management to extend battery life and optimize performance.

Key Features

  • Multiple Voltage Rails: The LP3921SQE/NOPB provides several regulated voltage rails, making it ideal for systems with multiple power requirements.
  • High Efficiency: Designed with efficiency in mind, this PMIC helps reduce power consumption, thereby extending the operational life of battery-powered devices.
  • Compact Design: Its small form factor is suitable for space-constrained applications, ensuring a minimal footprint on the system's PCB.
  • Integrated Power Sequencing: The device includes built-in power sequencing for orderly startup and shutdown of the system, which is crucial for protecting sensitive components.
  • Programmable Output Voltage: Flexibility is provided through programmable output voltages, enabling customization for specific system requirements.

Applications

The LP3921SQE/NOPB is ideal for a broad range of applications, including but not limited to mobile phones, personal digital assistants (PDAs), digital cameras, and other portable consumer electronics that demand efficient power regulation and distribution.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP3921SQE/NOPB is no exception. It is designed to meet the rigorous standards required by the industry, ensuring stable performance across various conditions and prolonged device lifespan.

Environmental Compliance

The LP3921SQE/NOPB is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental responsibility and the reduction of hazardous materials in electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9875 $51.6750
62+ $1.6308 $101.1096
95+ $1.5798 $150.0810
131+ $1.5289 $200.2859
170+ $1.4779 $251.2430
227+ $1.3250 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,566 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess