EN
  • EN
  • DE

LP3913SQ-AA/NOPB

Part No LP3913SQ-AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHRGR 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (6x6)
Win Source Part Number 132538-LP3913SQ-AA/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3913SQ-AA/NOPB CAD Model

Description

The LP3913SQ-AA/NOPB is a high-quality, advanced product from Texas Instruments, a leading global semiconductor company. This device is part of the Power Management ICs category, designed to manage power requirements of the host system.

  • Features: Multiple regulated voltages, battery charger, smart system control.
  • Application: Smartphones, tablets, other mobile devices.
  • Package: 48-pin, 7x7mm LLP.
  • Protection Features: Over-voltage protection, under-voltage lockout, thermal shutdown.
  • Key Features: Seven LDO regulators (two always-on, five general-purpose).

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess