EN
  • EN
  • DE
  • IT

SN802GRC-4M

Part No SN802GRC-4M
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI CHIP CONN MT  /  WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip Connector Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Murata Electronics
Series SN802G
Package Bulk
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.401GHz ~ 2.474GHz
Data Rate 65Mbps
Power - Output 20dBm
Antenna Type Integrated, Chip
Voltage - Supply 6V ~ 24V
Mounting Type Connector Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SN80
Standard Package 1
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1235692-SN802GRC-4M
Ultra Librarian 3D Model Ultra Librarian SN802GRC-4M CAD Model

Description

This electronic component has the Win Source Part Number 1235692-SN802GRC-4M and falls under the RF/IF and RFID>RF Transceiver Modules and Modems category.

  • Series: SN802G
  • Package: Bulk
  • Standard Package: 1
  • Frequency Range: 2.401GHz ~ 2.474GHz
  • Protocol: 802.11b/g/n
  • Data Rate: 65Mbps
  • Memory Size: No memory size
  • Antenna Type: Integrated, chip
  • Power Output: 20dBm
  • Sensitivity: No sensitivity
  • Current Receiving: No current receiving
  • RF Family/Standard: WiFi
  • Modulation: No modulation
  • Serial Interfaces: No serial interfaces
  • Current Transmitting: Unknown
  • Voltage Supply: 6V ~ 24V
  • Mount: Connector
  • Package/Case: Module
  • Operating Temperature: -40°C ~ 85°C
  • Product Status: Obsolete
  • ECCN: No ECCN
  • MSL Level: No MSL level
  • HTSUS: 0000.00.0000
  • Manufacturer: Murata Electronics
  • Base Product Number: SN80

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Quectel
Linear IC
Lowest to $250.9767
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess