EN
  • EN
  • DE

HMC326MS8GETR

Part No HMC326MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single Driver Amp 4.5GHz 5.5V 8-Pin MSOP EP T/R | IC RF AMP GP 3GHZ-4.5GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 3GHz ~ 4.5GHz
P1dB 23.5dBm
Gain 21dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 130mA
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOPG
Family Part Number HMC326
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714378-HMC326MS8GETR
Family Name HMC326MS8G
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC326MS8GETR CAD Model

Description

Analog Devices Inc. HMC326MS8GETR Overview

The HMC326MS8GETR is a high-performance RF (Radio Frequency) mixer product from Analog Devices Inc., a renowned leader in the design and manufacturing of high-quality analog, mixed-signal, and digital signal processing integrated circuits. This mixer is part of the Hittite Microwave product line, which is known for its exceptional performance in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC326MS8GETR operates over a wide frequency range, making it suitable for a variety of RF applications.
  • Conversion Gain: It offers a high conversion gain, which helps to maintain signal integrity by boosting the signal level of the RF input.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and RF ports ensures minimal leakage, thus improving the overall performance of the system.
  • Package: Housed in an MSOP-8 (Mini Small Outline Package) with an exposed ground paddle, it is designed for easy integration into a wide range of electronic assemblies.

Applications

The HMC326MS8GETR is ideal for use in:

  • Cellular/4G infrastructure
  • ISM (Industrial, Scientific, and Medical) band applications
  • Test equipment and sensors
  • Satellite communications systems
  • Wireless LAN

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet rigorous industry standards. The HMC326MS8GETR is manufactured with precision and is designed to deliver reliable performance in demanding environments. It is suitable for both commercial and industrial applications where consistency and durability are critical.

Environmental Compliance

The HMC326MS8GETR is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental sustainability makes it an ideal choice for companies looking to create eco-friendly products without compromising on performance.

In summary, the HMC326MS8GETR from Analog Devices Inc. is a versatile and high-quality RF mixer that provides excellent performance for a wide range of RF applications. Its robust design, combined with superior isolation and conversion gain, makes it a reliable choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess