EN
  • EN
  • DE

LP3910SQX-AP/NOPB

Part No LP3910SQX-AP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management IC for Hard-Drive-Based Portable Media Players | IC PWR MGMT W/CHARGER 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Handheld/Mobile Devices
Supply Voltage (V) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (6x6)
Family Part Number LP3910
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1203651-LP3910SQX-AP/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3910SQX-AP/NOPB CAD Model

Description

Product Overview: LP3910SQX-AP/NOPB

The LP3910SQX-AP/NOPB is a high-performance Power Management Integrated Circuit (PMIC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced PMIC is tailored for a wide range of applications that require efficient power management solutions, including portable and battery-powered devices. The LP3910SQX-AP/NOPB is designed to enhance system performance while minimizing power consumption, making it an ideal choice for engineers looking to develop energy-efficient products.

Key Features

  • Multiple Power Rails: The LP3910SQX-AP/NOPB includes a variety of power rails that are optimized for different components of electronic systems, providing stable and efficient power distribution.
  • Integrated Battery Charger: It features an integrated battery charger that supports various battery technologies, ensuring that devices can be charged efficiently and safely.
  • Configurable Outputs: The PMIC offers configurable output voltages, which allows for greater flexibility in powering different system components according to their specific voltage requirements.
  • Low Quiescent Current: With its low quiescent current design, the LP3910SQX-AP/NOPB ensures minimal power drain when the device is in standby mode, thus prolonging battery life.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, safeguarding the system and ensuring long-term reliability.
  • Compact Packaging: The LP3910SQX-AP/NOPB is available in a compact, space-saving package, making it suitable for use in portable devices where space is at a premium.

Applications

The versatility of the LP3910SQX-AP/NOPB makes it suitable for a variety of applications such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices
  • Other Battery-Powered Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3910SQX-AP/NOPB is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and durability. The device also comes with Texas Instruments' support and warranty, providing additional peace of mind for developers and manufacturers.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0234 $52.3042
31+ $3.3013 $102.3403
47+ $3.1981 $150.3107
65+ $3.0950 $201.1750
84+ $2.9918 $251.3112
112+ $2.6823 $300.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,962 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess