EN
  • EN
  • DE

TMP87CH47UG-7K69

Part No TMP87CH47UG-7K69
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218814-TMP87CH47UG-7K69
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87CH47UG-7K69 CAD Model

Description

The TMP87CH47UG-7K69 is a microcontroller unit manufactured by Toshiba Semiconductor and Storage, belonging to their TMP87CH4x series of 8-bit microcontrollers. Designed for embedded systems applications, it provides a combination of processing power, memory, and I/O capabilities suitable for a range of control applications. Due to the limited availability of detailed, publicly accessible information, the following description is based on the general characteristics and common features of similar Toshiba TMP87CH4x series microcontrollers.

Applications

  • Home Appliances: Used in controlling functions in appliances such as microwave ovens, washing machines, and refrigerators.
  • Consumer Electronics: Integrated into products like remote controls, digital tuners, and audio equipment for user interface and control.
  • Industrial Automation: Employed in basic industrial control systems for tasks such as motor control and sensor monitoring.
  • Automotive Accessories: Utilized in automotive applications for controlling various electronic accessories and systems.

Features

  • 8-Bit CPU Core: Features an 8-bit central processing unit for executing instructions and processing data.
  • On-Chip Memory: Includes integrated Read-Only Memory (ROM) for program storage and Random-Access Memory (RAM) for temporary data storage.
  • I/O Ports: Provides multiple Input/Output (I/O) ports for interfacing with external devices and sensors.
  • Timers and Counters: Equipped with timers and counters for precise timing control, frequency measurement, and event counting.
  • Serial Communication: Offers serial communication interfaces such as UART, SPI, and I2C for enabling communication with external devices.

Benefits

  • Integrated Solution: Combines essential microcontroller functions into a single chip, reducing system complexity and cost.
  • Versatile Functionality: Can be adapted to various control applications due to its configurable I/O ports and communication interfaces.
  • Efficient Performance: Designed for efficient execution of control algorithms and data processing tasks.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-operated and energy-sensitive applications.
  • Compact Design: Enables compact system designs due to its integrated nature.

Additional Details

The TMP87CH47UG-7K69 typically operates within specified voltage and temperature ranges as outlined in its datasheet. The specific memory capacity (ROM and RAM) and the number of I/O ports vary depending on the precise configuration. It supports various addressing modes and instruction sets optimized for efficient execution in embedded control environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6553 $75.3106
4+ $30.8963 $123.5852
6+ $29.9318 $179.5908
8+ $28.9662 $231.7296
11+ $28.0007 $308.0077
14+ $25.1039 $351.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess