EN
  • EN
  • DE

LP3905SDX-30/NOPB

Part No LP3905SDX-30/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT DUAL 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-WSON (4x4)
Win Source Part Number 1056629-LP3905SDX-30/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3905SDX-30/NOPB CAD Model

Description

Product Overview: LP3905SDX-30/NOPB

The LP3905SDX-30/NOPB is a versatile power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a variety of applications that require efficient power regulation and management. This advanced chip is an ideal solution for portable devices, offering a compact, high-performance package that combines dual channel power distribution with additional features to enhance device functionality and battery life.

Key Features

  • Dual Output Regulators: The LP3905SDX-30/NOPB comes equipped with two high-efficiency, low-dropout (LDO) linear regulators. These regulators are capable of delivering a stable and precise output voltage, which is critical for maintaining the performance and reliability of sensitive electronic components.
  • Adjustable Output Voltage: The output voltage of each LDO is adjustable, allowing for a high degree of flexibility to meet the specific voltage requirements of the application. This feature ensures compatibility with a wide range of devices and systems.
  • Power-Saving Modes: To maximize battery life, the LP3905SDX-30/NOPB includes power-saving modes that reduce power consumption when the device is in standby or idle states. This is particularly beneficial for portable electronics where power efficiency is paramount.
  • Thermal Protection: The PMIC incorporates thermal shutdown protection to prevent damage from overheating. This safety feature helps to ensure the longevity and reliability of both the PMIC and the device it powers.
  • Small Footprint: The LP3905SDX-30/NOPB is available in a compact WSON package, making it suitable for space-constrained applications such as mobile phones, PDAs, and other handheld devices.

Applications

The LP3905SDX-30/NOPB is highly suited for a range of applications, including but not limited to:

  • Portable Media Players
  • Handheld GPS Units
  • Mobile Phones and Smartphones
  • Digital Cameras
  • Wireless Headsets
  • Personal Digital Assistants (PDAs)

With its combination of dual-channel power regulation, adjustable voltage outputs, and power-saving features, the LP3905SDX-30/NOPB from Texas Instruments stands out as a robust solution for efficient power management in portable electronic devices.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess