EN
  • EN
  • DE

F3SG-4RR0320P25-02TS

Part No F3SG-4RR0320P25-02TS
Manufacturer Omron
Catalog Machine Safety
Description SENSOR LIGHT CURTAIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Box
Product Status Active
Voltage - Supply -;5;9;7;10;8;3;4;2;1;600260;2170;1885;2330;602037;2540;3939;23;236;1110;2046;1882;17;5452;818;0;87972;103562;121240;124529;121315;121241;121242;121654;121243;60752;126406;121251;60753;121350;29509;76731;76567;76568;89232;59556;59557;62649;76436;54176;59558;59559;59560;124670;50754;124532;1079;29252;83311;121351;121352;121254;121255;121353;121354;121324;121256;81584;81585;124534;124678;55101;59563;52851;114857;119903;119904;119847;20702;119905;119906;41199;59561;40866;53070;40883;28429;13285;125314;59179;119907;76562;76561;15854;124682;76674;76675;76676;121258;109767;61;3;804;4;0;1;1;314776;314808;425943;347140;347221;352698;352758;364497;168372;208390;305205;73830;97011;103245;112425;143306;151701;154834;158914;163321;167460;184251;191886;194613;214933;222116;224503;238319;242505;243817;262942;425968;291308;299753;100444;789472;704516;239533;1;491569;701599;751228;491573;814836;491574;48536;701600;751229;491571;770057;491577;822002;701606;701598;491576;814837;770058;814838;491575;822003;55278;701601;491572;770060;491570;815035;822004;701604;701602;751230;751231;814825;61022;701597;462197;814839;822006;770059;814827;822005;701607;736143;814840;815036;815039;814826;682115;736144;814842;814828;814841;701603;736145;814843;814829;815040;814830;457119;131757;815041;814831;814844;814835;815042;815043;815044;815412;814845;815045;814834;815046;814833;815047;814846;815037;814832;815038;814847;238319;299753;69133;471362;84114;463487;482465;492944;501717;100444;105883;107442;636338;115403;140554;145206;818235;661719;148533;150616;150939;153463;818249;153969;154085;157045;160360;160610;482467;162354;482466;162836;164456;818237;166693;167082;167346;182424;818257;183232;183417;185499;185714;186088;187392;187761;472265;191182;191396;191531;193041;193449;195803;196229;198067;199410;199792;199978;200843;201022;201164;213396;482468;214074;214263;215946;217197;217420;217576;218561;219778;219953;220048;221335;221749;222774;222914;223076;223919;224097;224411;225201;818239;225543;225606;427019;226872;236908;237494;818225;454959;239533;240199;482470;482469;241424;242082;818238;242295;243223;243387;243420;244388;244589;245526;245857;246500;246641;247270;247483;255954;818247;256472;454956;258778;259058;259268;259926;260123;260236;261062;261265;482472;263449;482471;263586;264175;264961;427016;265895;273135;273494;274407;274486;275097;275234;275272;276024;276573;276672;276714;277492;277773;278500;279090;279767;482473;818265;279938;280425;280497;280555;286351;286877;286897;454960;288057;288600;288724;289338;289555;289917;818244;290056;704528;291697;291877;292300;292432;292858;293443;293581;299227;299505;300152;300218;482474;300699;814848;301355;818230;301683;301805;302268;302399;302977;303109;303126;303522;304119;304218;304713;68328;70222;818248;70313;70778;70817;482475;71119;71176;71482;71990;72026;72356;77169;77235;77619;77639;77661;661023;77864;77903;77925;78399;78418;818264;79115;482477;79308;79341;482476;79557;79594;427018;79792;79812;83625;83701;454957;84806;85002;85023;85183;85209;85521;85964;85999;86179;86191;86195;86415;86432;482479;89953;90003;482478;90574;90598;427017;91035;91063;91234;91512;91896;91925;92081;94467;95063;95092;482481;95213;95222;482480;95448;95474;95479;736137;96078;96099;96233;96262;96423;96456;96590;96613;99929;99999;454958;100955;101307;101541;482484;101854;482482;101883;102015;102166;102196;102332;102411;105700;105739;427015;106339;106360;106508;106649;106831;106866;107065;107083;107373;482485;482483;110517;110943;111242;111259;111407;111435;111697;111716;111866;111985;112000;112098;112120;114373;114413;114924;482486;114957;115173;115492;818231;115615;115736;118046;118097;118303;118313;118418;118444;118688;118703;118802;118826;118985;119243;119259;119366;140116;141106;141367;141623;141639;141713;141829;1451
Ultra Librarian 3D Model Ultra Librarian F3SG-4RR0320P25-02TS CAD Model

Description

NULL

You May Also Be Interested in

IDEC
SE2L 10M EXTENSION CABLE
Need more? Email Us
Omron
SAFETY LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
Omron
SENSOR LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN 10MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess