EN
  • EN
  • DE

LP3905SD-A3

Part No LP3905SD-A3
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG LDO DUAL 600MA BUCK 14SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Handheld/Mobile Devices
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Base Product Number LP3905
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 620952-LP3905SD-A3
Ultra Librarian 3D Model Ultra Librarian LP3905SD-A3 CAD Model

Description

Introducing the LP3905SD-A3 from Texas Instruments

The LP3905SD-A3 is a versatile power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced chip is engineered to meet the rigorous power requirements of today's portable and handheld devices, such as smartphones, tablets, and digital cameras.

With its dual-channel configuration, the LP3905SD-A3 offers two high-efficiency, step-down DC/DC converters that are capable of delivering up to 600mA of continuous output current each. These converters are optimized to provide a stable power supply with a low dropout voltage, ensuring reliable performance even when the input power supply is limited.

The device also features independent enable functions for each channel, allowing designers to control power sequencing and reduce power consumption by shutting down unused channels. This level of control is crucial for extending the battery life of portable devices.

Additionally, the LP3905SD-A3 boasts an impressive range of safety features. Over-temperature protection safeguards the device from excessive heat, while over-current protection prevents damage due to excessive current draw. Furthermore, under-voltage lockout ensures that the device operates within safe voltage levels, protecting both the PMIC and the device it powers.

The LP3905SD-A3 is available in a compact, lead-free WSON package, which is highly valued for its small footprint and minimal height profile. This makes it an ideal choice for space-constrained applications where board real estate is at a premium.

Texas Instruments has designed the LP3905SD-A3 with simplicity in mind, providing a solution that is easy to integrate into a variety of designs. Its performance, efficiency, and safety features make it an excellent choice for designers looking to optimize their power management systems while maintaining a high level of reliability and user satisfaction.

For further information and complete specifications, designers and engineers are encouraged to consult the datasheet and support resources available on the Texas Instruments website.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2815 $52.5040
38+ $2.6925 $102.3150
58+ $2.6083 $151.2814
80+ $2.5242 $201.9360
103+ $2.4401 $251.3303
138+ $2.1876 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess