EN
  • EN
  • DE

LP3905SD-30/NOPB

Part No LP3905SD-30/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT DUAL 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-WSON (4x4)
Win Source Part Number 1056626-LP3905SD-30/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3905SD-30/NOPB CAD Model

Description

Product Overview: LP3905SD-30/NOPB

The LP3905SD-30/NOPB is a versatile, high-performance power management integrated circuit (PMIC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This compact, dual-channel device is designed to provide a reliable power supply for portable and space-constrained electronics, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other personal electronics.

Key Features

  • Dual Output Voltage Regulators: The LP3905SD-30/NOPB includes two independently controlled output voltage regulators, which can provide different voltage levels to power various components within a system.
  • Adjustable Output: Each regulator's output voltage can be adjusted to meet the specific requirements of the application, providing flexibility and precision for optimal system performance.
  • High Efficiency: The device is designed for high efficiency, which helps to reduce power consumption and extend battery life in portable devices.
  • Low Dropout (LDO): The LP3905SD-30/NOPB features low dropout characteristics, ensuring stable operation even when the input voltage is very close to the output voltage.
  • Power-Saving Modes: It includes power-saving modes that minimize quiescent current, further enhancing battery life when the device is in standby or low-power states.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection helps to prevent damage from overheating, improving the reliability and longevity of both the PMIC and the overall system.
  • Small Footprint: The device is available in a compact WSON package, which is suitable for space-constrained applications.

Applications

The LP3905SD-30/NOPB's combination of dual-channel output, high efficiency, and small size makes it an excellent choice for a variety of applications, including:

  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Wireless Headsets and Earbuds
  • GPS Receivers

Conclusion

The Texas Instruments LP3905SD-30/NOPB is a powerful and efficient power management solution that offers the versatility and reliability required by today's portable electronic devices. Its dual-channel configuration, adjustable outputs, and advanced protection features ensure that it can meet the rigorous demands of a wide array of applications, helping designers to create more robust and user-friendly products.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess