EN
  • EN
  • DE

ADM3101EACPZ

Part No ADM3101EACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3.3V 15KV 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-LFCSP-WQ (3x3)
Win Source Part Number 088861-ADM3101EACPZ
Family Name ADM3101E
Introduction Date May 04, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM3101EACPZ CAD Model

Description

ADM3101EACPZ - High-Speed, 2.5 kV Fully Isolated, Single-Channel RS-232/V.28 Transceiver

The ADM3101EACPZ is a robust, high-speed transceiver module from Analog Devices Inc., designed to provide RS-232/V.28 communication interfaces with full isolation. This device is particularly suitable for applications where maintaining signal integrity in noisy environments is paramount, such as industrial automation, instrumentation, and medical equipment.

Key Features:

  • Isolation: The ADM3101EACPZ offers an impressive 2.5 kV fully isolated data interface, ensuring that the data lines are electrically separated from the rest of the system. This feature protects against high voltage spikes and ground loops, enhancing system reliability and safety.
  • Speed: Capable of operating at data rates up to 460 kbps, this transceiver is well-suited for applications that require high-speed data transmission without sacrificing signal quality.
  • Power Efficiency: With a low power consumption profile, the ADM3101EACPZ is optimized for power-sensitive applications. It operates from a single 3.3 V power supply, minimizing power requirements for the system.
  • Integrated ESD Protection: The device features ±15 kV ESD protection on RS-232 input/output lines, providing an additional layer of defense against electrostatic discharge events.
  • Compact Footprint: Housed in a compact 20-lead SSOP (Shrink Small Outline Package), the ADM3101EACPZ saves valuable board space and is suitable for dense circuit designs.

Applications:

The ADM3101EACPZ is designed to be versatile, finding its use in a wide array of applications. Some of the typical applications include:

  • Industrial Control Systems
  • Medical Equipment where patient safety is critical
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Networking and Telecommunications Equipment

Product Summary:

The ADM3101EACPZ by Analog Devices Inc. stands out as a highly reliable and efficient solution for isolated RS-232/V.28 communications. Its combination of high-speed data transfer, electrical isolation, and ESD protection makes it an excellent choice for any design requiring a robust serial communication interface. Whether it's for industrial automation or sensitive medical systems, this transceiver promises to deliver performance and protection where it matters most.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3206 $52.8240
85+ $1.2371 $105.1535
130+ $1.1953 $155.3890
180+ $1.1117 $200.1060
235+ $1.0699 $251.4265
295+ $1.0281 $303.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess