EN
  • EN
  • DE

LP3905SD-00

Part No LP3905SD-00
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit For Low Power Handheld Applications | IC PWR MANAGEMENT DUAL 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Handheld/Mobile Devices
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LP3905
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203639-LP3905SD-00
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3905SD-00 CAD Model

Description

Introducing the LP3905SD-00 Power Management IC from Texas Instruments

The LP3905SD-00 by Texas Instruments is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide array of applications. This advanced IC is engineered to provide a comprehensive power management solution that combines dual step-down DC/DC converters with dual low-dropout regulators (LDOs), making it an ideal choice for portable and battery-powered devices where space and power efficiency are critical.

Key Features of the LP3905SD-00

  • Dual Step-Down Converters: The LP3905SD-00 includes two highly efficient synchronous step-down converters that support a wide input voltage range, ensuring reliable performance for varying power supply conditions.
  • Dual LDO Regulators: In addition to the DC/DC converters, this PMIC features two LDOs for low noise power supply, which are perfect for powering sensitive analog and RF circuitry.
  • Adjustable Output Voltage: Outputs are highly configurable, allowing designers to set the desired voltage levels according to their specific application requirements.
  • Small Footprint: The device comes in a compact package, optimizing board space and enabling its use in space-constrained applications.
  • Power-Saving Modes: The LP3905SD-00 is designed with power-saving modes that reduce power consumption during idle periods, thereby extending battery life in portable devices.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.

Applications

The LP3905SD-00 is suitable for a diverse range of products, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld GPS units
  • Wireless communication devices
  • IoT devices

With its dual-channel architecture, the LP3905SD-00 from Texas Instruments simplifies power supply design and helps achieve a cleaner power distribution network for multi-rail powered systems. Its robust feature set and compact size make it a top choice for designers looking to enhance power efficiency and maximize battery life in their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess