EN
  • EN
  • DE

MAX6738XKSD3+

Part No MAX6738XKSD3+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705929-MAX6738XKSD3+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6738XKSD3+ CAD Model

Description

The MAX6738XKSD3+ is a robust, versatile adjustable single/dual/triple-voltage microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It ensures that the system microprocessor is reset to a known state in the event of a power failure and maintains that state until the power supply returns to an acceptable level. This component is essential for reliable operation of microprocessors and microcontrollers, as it helps to prevent code execution errors during power-up, power-down, or brown-out conditions.

Key Features:

  • Adjustable Reset Thresholds: The MAX6738XKSD3+ offers the flexibility of adjustable reset thresholds, enabling it to support a wide range of applications and power supply configurations.
  • Multiple Voltage Monitoring: This device is capable of monitoring up to three voltages simultaneously, making it an ideal choice for complex digital systems with multiple power supply voltages.
  • Manual Reset Input: A manual reset input is provided, allowing for an external signal to initiate a system reset, offering additional control to the user.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low quiescent current, which makes it suitable for battery-powered applications.
  • Wide Operating Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under various environmental conditions.

Applications:

The MAX6738XKSD3+ is ideal for a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Product Specifications:

This supervisory circuit is packaged in a small, 5-pin SC70 package, making it suitable for space-constrained applications. It also features a debounced manual reset input, which prevents spurious resets caused by noise or contact bounce in manual reset pushbuttons.

Conclusion:

The MAX6738XKSD3+ from Maxim Integrated is an indispensable component for ensuring the stability and reliability of digital systems. With its adjustable voltage monitoring capabilities and low power consumption, it is an excellent choice for designers looking to enhance system integrity in a variety of applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess