EN
  • EN
  • DE
  • IT

KLMAG1JENB-B041

Part No KLMAG1JENB-B041
Manufacturer Samsung
Catalog Electronic Wholesale
Description MLC NAND Flash 128G-bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 758799-KLMAG1JENB-B041
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KLMAG1JENB-B041
Introduction Date January 01, 2000
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KLMAG1JENB-B041 CAD Model

Description

The KLMAG1JENB-B041 is an embedded MultiMediaCard (eMMC) manufactured by Samsung. eMMC is a type of flash memory commonly used for mass storage in mobile devices, tablets, and other embedded systems. It integrates flash memory and a flash memory controller into a single package, simplifying the design and integration process for manufacturers.

Applications

  • Smartphones
  • Tablets
  • Embedded systems
  • GPS devices
  • Digital cameras
  • Other consumer electronics

Features

  • eMMC 5.1 interface
  • High-speed data transfer rates
  • Integrated flash memory controller
  • NAND flash memory
  • Low power consumption
  • Advanced memory management features

Benefits

  • Provides high-capacity storage for operating systems, applications, and user data.
  • Enables fast boot times and quick application loading.
  • Simplifies system design with its integrated controller.
  • Offers reliable data storage with advanced error correction and wear-leveling algorithms.
  • Extends battery life in mobile devices due to its low power consumption.
  • Improves system performance with optimized memory management.

Technical Specifications

The KLMAG1JENB-B041 specifications include:

  • Capacity: 32GB
  • Interface: eMMC 5.1
  • Operating Voltage: 2.7V - 3.6V
  • Operating Temperature: -25°C to 85°C
  • Sequential Read Speed: Up to 300MB/s
  • Sequential Write Speed: Up to 150MB/s
  • Random Read Speed: Up to 15K IOPS
  • Random Write Speed: Up to 5K IOPS

The Samsung KLMAG1JENB-B041 eMMC is designed to provide reliable and high-performance storage for a variety of applications. It combines high capacity with fast data transfer rates, making it an ideal choice for devices that require quick boot times and efficient data access. Its low power consumption also makes it suitable for battery-powered devices.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,509 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess