EN
  • EN
  • DE

EVAL01-HMC1060LP3E

Part No EVAL01-HMC1060LP3E
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 4 - Quad
Voltage - Output 1.8 V ~ 5.2 V
Output Current 300mA, 100mA, 50mA, 50mA
Voltage - Input 3.35 V ~ 5.6 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part HMC1060LP3E
Win Source Part Number 776073-EVAL01-HMC1060LP3E
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL01-HMC1060LP3E
Introduction Date December 23, 2011
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC1060LP3E CAD Model

Description

EVAL01-HMC1060LP3E Evaluation Board by Analog Devices Inc.

The EVAL01-HMC1060LP3E is a state-of-the-art evaluation board designed for the HMC1060LP3E, a high-performance, low noise, fully differential amplifier from Analog Devices Inc. This evaluation board is an essential tool for engineers and designers looking to test and integrate the HMC1060LP3E amplifier into their applications. It provides a robust platform for assessing the full capabilities of the amplifier in a variety of signal processing tasks.

The HMC1060LP3E amplifier itself is renowned for its low noise figure and high linearity, making it an excellent choice for precision applications that require a clean amplification of analog signals. With its fully differential design, the amplifier is capable of rejecting common-mode noise, ensuring that the signal integrity is maintained throughout the signal chain.

The EVAL01-HMC1060LP3E evaluation board comes equipped with all the necessary components to facilitate easy testing and prototyping. It includes SMA connectors for convenient input and output connections, allowing for quick setup with standard test equipment. The board also features decoupling capacitors and biasing circuits, ensuring that the HMC1060LP3E operates under optimal conditions for accurate performance evaluation.

Designed with flexibility in mind, the EVAL01-HMC1060LP3E supports a wide range of supply voltages, making it compatible with various system architectures. Users can easily adjust the supply voltage to match the requirements of their specific application, providing a versatile solution for different design scenarios.

For engineers and developers looking to push the boundaries of signal fidelity and amplifier performance, the EVAL01-HMC1060LP3E evaluation board from Analog Devices Inc. is an indispensable asset. Its user-friendly design, combined with the high-quality performance of the HMC1060LP3E amplifier, ensures that users can thoroughly evaluate and implement their designs with confidence.

Whether for professional audio equipment, medical instrumentation, or high-speed data acquisition systems, the EVAL01-HMC1060LP3E offers a reliable and efficient way to explore the full potential of the HMC1060LP3E amplifier and achieve exceptional signal amplification results.

You May Also Be Interested in

ams
BOARD EVAL FOR AS1359-27
Lowest to $82.7702
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess