EN
  • EN
  • DE

LP2997M

Part No LP2997M
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR DDR-II TERM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DDR-II Terminator
Operating Supply Current 320μA
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091351-LP2997M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2997M CAD Model

Description

The LP2997M is a high-performance, versatile product from Texas Instruments, a leading global semiconductor company. This product is a fixed-output, low-dropout (LDO) linear voltage regulator that can deliver a maximum output current of 500mA.

  • Output Current: Up to 500mA continuous
  • Output Voltage: 2.5V fixed output voltage
  • Input Voltage Range: 2.7V to 10V
  • Low Dropout Voltage: Ensures high efficiency even at low input voltages
  • Low Output Noise: 30μVRMS to ensure stable power supply
  • Protection Features: Over-temperature and over-current protection, shutdown function
  • Package Type: SOT-23-5
  • Operating Temperature Range: -40°C to 125°C
  • Applications: Battery-powered devices, portable electronics, and various applications requiring stable and efficient power supply

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7878 $51.2070
140+ $0.7380 $103.3200
215+ $0.7131 $153.3165
305+ $0.6632 $202.2760
395+ $0.6383 $252.1285
490+ $0.6133 $300.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,689 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess