EN
  • EN
  • DE

MAX8527EUDIF

Part No MAX8527EUDIF
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706755-MAX8527EUDIF
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDIF CAD Model

Description

The MAX8527EUDIF, designed and manufactured by Maxim Integrated, is a high-performance, low-voltage, single-phase, synchronous buck controller specifically engineered for precision voltage regulation in a variety of applications. This advanced power management IC is ideal for converting a higher voltage input to a lower voltage output with excellent efficiency and accuracy.

Key Features

  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it versatile for different power supply requirements.
  • High-Efficiency Synchronous Operation: The synchronous buck topology ensures high efficiency, which is crucial for thermal management and energy-saving in modern electronic devices.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies design and reduces external component count, resulting in a more compact and reliable power solution.
  • Overcurrent Protection: The MAX8527EUDIF incorporates robust overcurrent protection features to safeguard the device and the system it powers from damage due to excessive currents.
  • Thermal Overload Protection: Thermal protection is also included to prevent overheating, ensuring long-term reliability and safety.
  • Small Footprint: The device comes in a compact package, which is advantageous for space-constrained applications.

Applications

The MAX8527EUDIF is suitable for a wide array of applications, including but not limited to:

  • Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices
  • Industrial Control Systems

In conclusion, the MAX8527EUDIF from Maxim Integrated is a highly adaptable and efficient solution for power management challenges. Its combination of features and protections makes it a go-to choice for designers looking to optimize their power systems for performance, space, and reliability.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9850 $59.9550
8+ $16.3987 $131.1896
11+ $15.8859 $174.7449
16+ $15.3731 $245.9696
20+ $14.8614 $297.2280
27+ $13.3241 $359.7507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess