EN
  • EN
  • DE

LP211D

Part No LP211D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator Differential Open-Collector, Open-Emitter 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LP211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP211DE4-ND, -LP211DE4-NDR, LP211DE4, -296-9573-5, -LP211D-NDR, LP211DG4, -LP211DG4-NDR, 296-9573-5, LP211DG4-ND, -296-9573-5-ND, -LP211DE4, -LP211DG4
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923581-LP211D
Ultra Librarian 3D Model Ultra Librarian LP211D CAD Model

Description

Introducing the Texas Instruments LP211D Precision Operational Amplifier

The LP211D is a state-of-the-art precision operational amplifier (op-amp) from Texas Instruments, designed to cater to a wide array of applications requiring high accuracy and stability. This op-amp is a part of Texas Instruments' reputable lineup of linear products, which are known for their reliability and performance.

One of the defining features of the LP211D is its low offset voltage, which ensures that the accuracy of the signal processing is maintained. This makes it an ideal choice for applications such as sensor amplification, active filters, and data acquisition systems, where precision is paramount. The device also exhibits a low drift over time and temperature, which translates to consistent performance even under varying environmental conditions.

The LP211D boasts a wide supply voltage range, making it versatile for both single-supply and split-supply operations. This flexibility allows designers to integrate the op-amp into a variety of circuit configurations without worrying about power compatibility issues. Additionally, its high input impedance reduces loading on the input source, thus preserving signal integrity across the system.

With a high gain bandwidth product and slew rate, the LP211D can handle a broad spectrum of frequencies, making it suitable for high-speed signal processing tasks. Moreover, its output is capable of swinging to within millivolts of the supply rails, maximizing the dynamic range available in low-voltage applications.

Thermal protection is built into the LP211D, ensuring that the device remains safe even under abnormal operating conditions. This feature, along with its short-circuit protection, adds to the robustness of the op-amp, giving designers confidence in its ability to perform reliably over the long term.

For ease of use, the LP211D is available in a standard 8-pin DIP package, which is compatible with breadboards and standard PCB layouts. This makes prototyping and production straightforward for engineers and hobbyists alike.

In summary, the Texas Instruments LP211D precision operational amplifier is a high-quality component that offers accuracy, stability, and versatility for a wide range of electronic applications. Its robust feature set ensures that it can meet the demands of even the most challenging signal processing tasks.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3325 $53.3000
95+ $1.0934 $103.8730
145+ $1.0592 $153.5840
200+ $1.0250 $205.0000
255+ $0.9909 $252.6795
340+ $0.8884 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess