EN
  • EN
  • DE

SC900950AER2

Part No SC900950AER2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description SOLENOID DRIVER, 8 DRV, MOTOR PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Active
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1379736-SC900950AER2
Ultra Librarian 3D Model Ultra Librarian SC900950AER2 CAD Model

Description

The SC900950AER2 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is part of NXP's extensive portfolio of automotive-grade integrated circuits designed to meet the rigorous demands of the automotive industry.

Key Features

  • High-Performance Processing: The SC900950AER2 is built to deliver robust processing capabilities, making it suitable for complex automotive applications that require real-time data handling and processing.
  • Automotive Grade: Tailored for automotive applications, this product meets the stringent quality and reliability standards, including AEC-Q100 certification, ensuring performance under harsh conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the SC900950AER2 helps reduce the overall energy consumption of the system, which is crucial for battery-powered applications in electric and hybrid vehicles.
  • Advanced Connectivity: The component supports various communication protocols essential for modern vehicles, facilitating seamless integration with other automotive systems.
  • Robust Security: Security is paramount in automotive systems, and the SC900950AER2 incorporates features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the SC900950AER2 makes it ideal for a wide range of applications within the automotive sector. It is commonly used in:

  • Engine Control Units (ECUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules
  • Telematics

Quality and Reliability

NXP's commitment to quality is evident in the SC900950AER2, which undergoes rigorous testing to ensure it meets the highest standards. The product is designed to withstand extreme temperatures and vibrations, making it reliable in all driving conditions.

Support and Documentation

NXP provides comprehensive support and a wealth of documentation for the SC900950AER2, including datasheets, application notes, and design resources to assist engineers in integrating this component into their automotive solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess