EN
  • EN
  • DE

LAA100LS

Part No LAA100LS
Manufacturer IXYS
Catalog Solid State Relays
Description DUAL POLE OptoMOS Relay | SSR RELAY SPST-NO 120MA 0-350V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style SMD
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 350V
Load Current 120mA
On-State Resistance (Maximum) 25 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194971-LAA100LS
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAA100LS CAD Model

Description

The LAA100LS is a solid-state relay (SSR) manufactured by IXYS. It's designed for switching AC or DC loads using a low-current control signal. Solid-state relays offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and no moving parts, resulting in higher reliability and reduced electromagnetic interference (EMI).

Applications

  • Industrial automation systems
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control systems
  • Motor control applications
  • Medical equipment
  • Security systems

Features

  • Solid-state switching technology
  • Opto-isolation between control and load circuits
  • High input-output isolation voltage
  • Low on-state resistance
  • Fast switching speeds
  • Zero-crossing or random turn-on options

Benefits

  • Increased reliability and lifespan compared to electromechanical relays
  • Reduced EMI due to the absence of moving parts
  • Faster switching speeds for improved system response
  • Safer operation with opto-isolation
  • Compact size for easy integration into various systems
  • Lower power consumption compared to electromechanical relays

Additional Details

The LAA100LS uses opto-isolation to electrically isolate the control input from the load output. This provides a safety barrier and prevents noise or voltage spikes from the load circuit from interfering with the control circuit. The relay features low on-state resistance which minimizes power dissipation and heat generation during operation. Depending on the specific model, the LAA100LS might offer zero-crossing or random turn-on switching. Zero-crossing relays switch the load only when the AC voltage is near zero, minimizing inrush current and reducing stress on the load. Random turn-on relays switch the load immediately upon receiving the control signal.

The specific voltage and current ratings of the LAA100LS will vary depending on the exact part number. Datasheets should always be consulted to ensure the device meets the application requirements. Typical applications include switching resistive, inductive, and capacitive loads. Appropriate heat sinking may be required depending on the load current and ambient temperature.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 30A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1436 $50.7180
13+ $8.3230 $108.1990
19+ $8.0629 $153.1951
26+ $7.8028 $202.8728
34+ $7.5427 $256.4518
45+ $6.7624 $304.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess