EN
  • EN
  • DE

DS91M124TMAX

Part No DS91M124TMAX
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name DS91M124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869646-DS91M124TMAX
Ultra Librarian 3D Model Ultra Librarian DS91M124TMAX CAD Model

Description

Introducing the DS91M124TMAX from Texas Instruments

The DS91M124TMAX is a state-of-the-art semiconductor product crafted by Texas Instruments, designed to cater to the increasing demands for high-speed signal transmission in modern electronic applications. This versatile device is a part of the FPD-Link III family, which is renowned for its ability to transmit high-definition video and data streams over a single differential cable. The DS91M124TMAX is an ideal solution for applications that require the transmission of uncompressed video and control data, making it a perfect fit for automotive infotainment systems, industrial cameras, and consumer electronics.

Key Features

  • High-Speed Interface: The DS91M124TMAX supports a wide range of data rates, ensuring compatibility with various video formats and resolutions. Its ability to handle up to 1.5 Gbps per lane makes it suitable for high-resolution video applications.
  • Robust Error Detection: With an integrated bidirectional control channel and advanced error detection mechanisms, the device ensures reliable communication even in harsh environments, which is critical for safety applications in the automotive sector.
  • Power Over Coax (PoC): The device features Power Over Coax technology, which allows both power and data to be transmitted over the same coaxial cable, reducing wiring complexity and overall system cost.
  • Adaptive Equalization: Built-in adaptive equalization enhances signal integrity over long cable lengths, ensuring a clear and stable signal transmission.

Applications

The DS91M124TMAX is engineered to meet the rigorous demands of several industries, with a focus on applications where high-speed data transmission and integrity are paramount. Its primary applications include:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • High-definition surveillance cameras
  • Advanced consumer electronics requiring high-speed data interfaces

With its robust design and advanced features, the DS91M124TMAX by Texas Instruments is a reliable and efficient solution for facilitating the high-speed, high-quality transmission of video and control data. Its integration into your product designs ensures a competitive edge in the fast-evolving landscape of digital connectivity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7864 $54.5048
16+ $6.3889 $102.2224
25+ $6.1892 $154.7300
34+ $5.9896 $203.6464
44+ $5.7899 $254.7556
58+ $5.1910 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess