EN
  • EN
  • DE

LMZ20502SILT

Part No LMZ20502SILT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 3.6V 2A 8-Pin uSIP SMD EP T/R / DC/DC CONVERTER 0.8-3.6V 7W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER? Nano
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Mounting Style SMD/SMT
Package 8-SMD Module
Size / Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 89%
Win Source Part Number 141046-LMZ20502SILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMZ20502
Introduction Date December 12, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ20502SILT CAD Model

Description

The is a high-efficiency, compact power module from Texas Instruments designed for use in small form-factor devices.

  • Output Current: 2A
  • Input Voltage Range: 2.75V to 5.5V
  • Output Voltage Range: 0.8V to 3.6V
  • Protection Features: Over-temperature, over-current, and under-voltage lockout
  • Features: Adjustable soft-start and tracking, high-efficiency synchronous buck regulator
  • Package Size: 6.7mm x 3mm x 1.4mm
  • Applications: Telecommunications, networking, and industrial systems

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess