EN
  • EN
  • DE

WS-SE1-3-01

Part No WS-SE1-3-01
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE NAT ARROW / WIRE SADDLE-SIDE ENTRY WITH NATURAL COLOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Type Clip, Wire Saddle
Type Attributes Side Entry
Opening Size 0.220" L x 0.230" H (5.59mm x 5.84mm)
Mounting Arrowhead
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.810" (20.57mm)
Width 0.200" (5.08mm)
Height 0.340" (8.64mm)
Panel Hole Size 0.138" (3.51mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.020" ~ 0.063" (0.51mm ~ 1.60mm)
Win Source Part Number 794064-WS-SE1-3-01
Popularity Medium
Supply and Demand Status Balance
Introduction Date October 25, 2002
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian WS-SE1-3-01 CAD Model

Description

The Essentra Components wire saddle clip is a side entry type clip.

  • Color: Natural
  • Material: Polyamide (PA66), Nylon 6/6
  • Material Flammability Rating: UL94 V-2
  • Mounting: Arrowhead
  • Panel Thickness: 0.020" ~ 0.063" (0.51mm ~ 1.60mm)
  • Length: 0.810" (20.57mm)
  • Width: 0.200" (5.08mm)
  • Opening Size: 0.220" L x 0.230" H (5.59mm x 5.84mm)
  • Panel Hole Size: 0.138" (3.51mm)
  • Applications: Cables, Wires - Management
  • Packaging: Bulk
  • Estimated EOL Date: 2027

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $6.3088
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3382 $59.1850
420+ $0.2776 $116.5920
645+ $0.2689 $173.4405
890+ $0.2603 $231.6670
1,150+ $0.2516 $289.3400
1,540+ $0.2256 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess