The Texas Instruments LMV881LEE/NOPB is a high-performance, low-voltage, low-noise operational amplifier, designed to provide optimum performance in a wide range of low-voltage applications.
- Single Supply Voltage: As low as 2.7V.
- Rail-to-Rail Output: Increased dynamic range and flexibility in circuit design.
- High Output Current: Up to 75mA.
- Low Noise Performance: Input voltage noise of 8.1nV/√Hz at 1kHz.
- Low Input Bias Current: 1pA.
- High-Speed Performance: Gain bandwidth of 17MHz and slew rate of 7V/µs.
- Package: Small, space-saving 8-pin SOIC.
- Temperature Range: -40°C to +125°C.
- Shutdown Mode: Supply current reduced to 0.1µA.
- Applications: Audio amplification, active filters, signal conditioning, and power management.