EN
  • EN
  • DE

12-22/S2BXP-C30/2C(WSN)

Part No 12-22/S2BXP-C30/2C(WSN)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034615-12-22/S2BXP-C30/2C(WSN)
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-22/S2BXP-C30/2C(WSN) CAD Model

Description

The Everlight 12-22/S2BXP-C30/2C(WSN) is a surface-mount LED designed for various indicator and lighting applications. As a leading manufacturer in the LED industry, Everlight is known for quality and performance. This particular LED emits a blue light.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices and equipment.
  • Backlighting: Can be used for backlighting LCD screens and keypads.
  • Automotive Lighting: Suitable for use in automotive interior lighting and dashboard indicators.
  • Consumer Electronics: Commonly found in consumer electronics products.
  • Industrial Equipment: Used in industrial control panels and machinery.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient soldering onto printed circuit boards (PCBs).
  • High Brightness: Provides sufficient light output for clear visibility.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Long Lifespan: Offers a long operational lifespan for extended reliability.
  • Low Power Consumption: Energy-efficient operation minimizes power drain.

Benefits:

  • Easy Integration: Surface mount design simplifies the assembly process.
  • Space Saving: Compact size minimizes PCB space requirements.
  • Reliable Performance: High-quality construction ensures long-term reliability.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Versatile Application: Suitable for a wide range of lighting and indication applications.

Additional Details:

The 12-22/S2BXP-C30/2C(WSN) typically operates at low voltage and current levels. The specific forward voltage and current requirements can be found in the product datasheet. The LED package is designed to withstand reflow soldering temperatures. The viewing angle and luminous intensity are specified in the datasheet. Proper current limiting resistors should be used to prevent damage to the LED.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess