EN
  • EN
  • DE

LMV861MGEVAL

Part No LMV861MGEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LMV861 / LMV861 Op Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type General
Output Type Single-Ended, Rail-to-Rail
SR - Slew Rate 20 V/μs
Output Current per Channel 150mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 2.47mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMV861
Win Source Part Number 779585-LMV861MGEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LMV861
Introduction Date February 22, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV861MGEVAL CAD Model

Description

Introducing the LMV861MGEVAL Evaluation Board from Texas Instruments

The LMV861MGEVAL is an expertly designed evaluation board from Texas Instruments, crafted to facilitate the testing and performance analysis of the LMV861 CMOS operational amplifier. This evaluation board allows engineers and developers to swiftly assess the features and capabilities of the LMV861 op-amp, which is renowned for its low voltage operation and high performance.

The LMV861 op-amp is a single general-purpose amplifier that operates on supply voltages ranging from 2.7V to 5.5V. This makes it an ideal choice for battery-powered applications and portable devices. It boasts a high output current capability and can drive large capacitive loads, making it versatile for a variety of applications.

With the LMV861MGEVAL evaluation board, users can quickly configure the op-amp in different circuit topologies such as inverting, non-inverting, differential, and more, to test its response and behavior under various conditions. The board comes with pre-installed components, but also offers the flexibility to modify the circuitry or add external components to meet specific testing requirements.

Key features of the LMV861MGEVAL include:

  • On-board LMV861 CMOS operational amplifier
  • Flexible power supply options, compatible with both single and dual supply configurations
  • Easy access to all op-amp pins for simplified signal routing
  • Configurable for a multitude of applications, including filters, amplifiers, and signal conditioning circuits
  • High-quality PCB layout to reduce noise and ensure signal integrity
  • Compact and durable design for ease of use in lab and field testing

The LMV861MGEVAL is an indispensable tool for engineers looking to understand the performance of the LMV861 op-amp in real-world applications. Whether for educational purposes, design validation, or prototyping, this evaluation board is a reliable platform for efficient and thorough analysis.

With its comprehensive design and user-friendly interface, the LMV861MGEVAL from Texas Instruments is the perfect solution for accelerating development time and ensuring successful integration of the LMV861 op-amp into your next project.

You May Also Be Interested in

Analog Devices Inc.
LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess