EN
  • EN
  • DE

LMV7291MG/NOPB

Part No LMV7291MG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Single 1.8V Low Power Comparator with Rail-to-Rail Input | IC COMPARATOR 1.8V R-R LP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5V, ±0.9V ~ 2.5V
Voltage - Input Offset (Maximum) 4mV at 5V
Current - Input Bias (Maximum) 0.01μA at 5V
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 78dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 1.8μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LMV7291
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202237-LMV7291MG/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV7291MG/NOPB CAD Model

Description

Product Overview: LMV7291MG/NOPB

The LMV7291MG/NOPB is a high-performance, low-voltage comparator from Texas Instruments, designed to offer precision and energy efficiency for a wide range of applications. This comparator operates with a supply voltage range from 2.7V to 5V, making it an ideal choice for battery-operated devices and portable electronics.

Key Features

  • Low Voltage Operation: The device can function at supply voltages as low as 2.7V, which is perfect for systems with stringent power supply requirements.
  • Low Power Consumption: It boasts a quiescent current of just 65 µA, helping to extend battery life in portable applications.
  • Fast Response Time: The LMV7291MG/NOPB offers a propagation delay of only 210 ns, ensuring quick response times for critical signal processing tasks.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive capacitive loads without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Rail-to-Rail Input Common-Mode Range: The input common-mode range extends to both supply rails, allowing for greater flexibility in signal detection and processing.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The LMV7291MG/NOPB is suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Threshold detectors and level shifters
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Switching power supplies

Quality and Reliability

As with all Texas Instruments products, the LMV7291MG/NOPB is manufactured to the highest quality standards, ensuring long-term reliability and performance. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess